EN
  • EN
  • DE

MIC22602YML-TR

Part No MIC22602YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.6V to 5.5V Synchronous Step Down Single-Out 1.8V 6A 24-Pin QFN EP T/R / IC REG BUCK ADJ 6A SYNC 24MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.6V
Voltage Input MAX 5.5V
Output Voltage 0.7V
Output Voltage MAX 5.5V
Output Current 6A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-VFQFN Exposed Pad, 24-MLF
Manufacturer Package 24-MLF (4x4)
Win Source Part Number 788497-MIC22602YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC22602
Introduction Date October 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC22602YML-TR CAD Model

Description

Microchip Technology MIC22602YML-TR

The MIC22602YML-TR from Microchip Technology is a high-performance, adjustable frequency, synchronous buck (step-down) regulator that features HyperLight Load® and Hyper Speed Control™ technologies. This advanced regulator is designed to deliver excellent power efficiency and transient response, which are critical for powering sensitive electronic components in various applications.

Operating over an input voltage range of 4.5V to 20V, the MIC22602YML-TR is capable of delivering up to 6A of continuous output current. It also offers an adjustable output voltage range from 0.7V to 5.5V, providing the flexibility needed to cater to a wide range of power requirements. The device's high-frequency operation (up to 1MHz) allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution with improved transient response.

The MIC22602YML-TR is equipped with a variety of protection features to ensure the safety and reliability of the end application. These include under-voltage lockout, over-temperature protection, and over-current protection. Furthermore, the regulator has a power good (PG) output to provide system power sequencing or enable tracking for multiple rails.

This regulator comes in a 22-lead 4mm x 4mm MLF® package, which is an ideal form factor for space-constrained applications such as portable devices, networking equipment, and industrial systems. Its thermal performance is enhanced by a junction temperature range of -40°C to +125°C, allowing it to operate reliably in a wide range of environmental conditions.

The MIC22602YML-TR is also RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications. Its tape and reel packaging (TR suffix) facilitates automated pick-and-place manufacturing processes, ensuring efficient assembly and production.

In summary, the MIC22602YML-TR from Microchip Technology is a versatile and efficient solution for demanding power supply applications, offering high current capabilities, fast transient response, and a compact footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess