EN
  • EN
  • DE

2N4126TA

Part No 2N4126TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 0.2A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 25 V 200 mA 250MHz 625 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name 2N4126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906256-2N4126TA
Ultra Librarian 3D Model Ultra Librarian 2N4126TA CAD Model

Description

The 2N4126TA is a versatile PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplification and switching applications. This semiconductor device is a critical component for a wide range of electronic circuits, offering reliable performance with its robust construction and consistent parameters.

Key Features

  • Type: PNP Bipolar Junction Transistor
  • Package: TO-92, a widely used package for small signal transistors, offering ease of integration into various circuit designs.
  • Collector-Emitter Voltage (VCEO): 25V, enabling the transistor to handle moderate voltage applications efficiently.
  • Collector Current (IC): Up to 200 mA, suitable for a range of low to medium power requirements.
  • Power Dissipation (Pd): 625 mW, ensuring adequate power handling for its size and application range.
  • DC Current Gain (hFE): High hFE value at 100 minimum, indicating good amplification characteristics.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, providing a wide range of thermal resilience for various environmental conditions.

Applications

The 2N4126TA is suitable for an array of applications, including but not limited to:

  • Audio amplifiers and pre-amps
  • Signal processing
  • Switching circuits
  • Linear amplification
  • Voltage regulation circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2N4126TA transistor is manufactured with high standards, ensuring that it meets the rigorous requirements of both commercial and industrial applications. Customers can trust ON Semiconductor for consistent performance and long operational life.

Conclusion

Whether for prototyping or for mass production, the 2N4126TA PNP transistor from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient component. Its combination of voltage handling, current capacity, and thermal performance makes it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess