EN
  • EN
  • DE

2N4401TF

Part No 2N4401TF
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 600MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 40 Weeks
Features Bipolar (BJT) Transistor 40 V 600 mA 625 mW
Manufacturer ON Semiconductor
Package Reel - TR
Family Name 2N4401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2N4401TF-ND, 2N4401TFDKR, 2N4401TFCT, 2N4401TFDKRINACTIVE, 2N4401TFTR, 2N4401TFDKR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854967-2N4401TF
Ultra Librarian 3D Model Ultra Librarian 2N4401TF CAD Model

Description

ON Semiconductor 2N4401TF NPN Bipolar Transistor

The 2N4401TF from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) that is designed for use in a wide range of electronic applications. This transistor is known for its reliability and efficiency, making it a popular choice among engineers and electronics enthusiasts for various switching and amplification tasks.

Key Features:

  • Transistor Type: The 2N4401TF is an NPN-type transistor, which is commonly used for amplifying or switching electronic signals.
  • High Current Gain: It offers a high current gain (hFE), typically around 100, which allows for a significant amplification of the input signal.
  • Collector-Emitter Voltage (VCEO): It can handle a maximum collector-emitter voltage of 40V, making it suitable for a variety of circuits that operate within this voltage range.
  • Collector Current (IC): The transistor is capable of handling a continuous collector current of up to 600mA, which is adequate for many low to medium power applications.
  • Power Dissipation: With a power dissipation of 625mW, the 2N4401TF can dissipate a moderate amount of heat generated during operation without compromising performance.
  • TO-92 Package: Encased in the popular TO-92 package, it is easy to handle and suitable for through-hole PCB mounting, which is favorable for prototyping and production.

Applications:

The 2N4401TF is a highly adaptable component that can be used in a multitude of applications, including but not limited to:

  • General-purpose switching and amplification
  • Linear amplification and driver stages in audio applications
  • Signal processing
  • Low-power voltage regulators
  • Motor control circuits

ON Semiconductor's commitment to quality ensures that the 2N4401TF transistor meets stringent performance criteria, making it a reliable choice for both commercial and industrial applications. Whether you are designing a new circuit or troubleshooting an existing one, the 2N4401TF offers the performance and durability you need for your electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0462 $57.7500
3,035+ $0.0381 $115.6335
4,690+ $0.0370 $173.5300
6,455+ $0.0358 $231.0890
8,335+ $0.0347 $289.2245
11,115+ $0.0312 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess