EN
  • EN
  • DE

AFM907NT1

Part No AFM907NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 7.5V 10-DFN / RF Mosfet LDMOS 10.8 V 100 mA 136MHz ~ 941MHz 8.4W 16-DFN (4x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS
Frequency 136MHz ~ 941MHz
Voltage - Test 10.8 V
Current Rating (Amps) 10µA
Current - Test 100 mA
Power - Output 8.4W
Voltage - Rated 30 V
Case / Package 16-VDFN Exposed Pad
Supplier Device Package 16-DFN (4x6)
Base Product Number AFM907
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935346918515,AFM907NT1-ND,568-13545-6,568-13545-2,568-13545-1
Standard Package 1,000
Win Source Part Number 1324333-AFM907NT1
Ultra Librarian 3D Model Ultra Librarian AFM907NT1 CAD Model

Description

Product Overview: NXP AFM907NT1

The NXP AFM907NT1 is a cutting-edge RF power LDMOS transistor designed for a wide range of applications, including but not limited to, cellular infrastructure, broadcast communications, and industrial uses. This product is a testament to NXP's commitment to providing high-performance components for the RF power market.

Key Features

  • High Efficiency: The AFM907NT1 is engineered to deliver high efficiency, which is crucial for systems that require long-term operation without the need for frequent maintenance or power supply concerns.
  • Wide Frequency Range: This transistor operates over a broad frequency range, making it versatile for various applications, including high-frequency operations.
  • Robust Thermal Performance: It exhibits excellent thermal performance, ensuring reliability even under high-temperature conditions, which is essential for maintaining system integrity.
  • Integrated ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the AFM907NT1 safeguards against unexpected voltage spikes, contributing to the overall durability of the component.

Applications

The NXP AFM907NT1 is suitable for a range of applications, demonstrating its flexibility and adaptability across various sectors:

  • Cellular infrastructure, including GSM, CDMA, LTE, and 5G networks.
  • Broadcast solutions such as television and radio transmission.
  • Industrial applications that require a reliable power source for RF functions.

Product Specifications

The AFM907NT1 boasts impressive technical specifications that cater to demanding RF environments:

  • Frequency Range: Specifically designed to operate efficiently over a broad spectrum.
  • Output Power: Capable of delivering significant RF power, which is critical for transmitting applications.
  • Gain: Offers high gain levels, ensuring that signal strength is maintained throughout the operation.
  • Efficiency: Optimized for energy-efficient performance, reducing operational costs and environmental impact.

In conclusion, the NXP AFM907NT1 is a robust and reliable RF power LDMOS transistor that is well-suited for a variety of applications where performance and efficiency are paramount. Its integration into RF systems helps achieve superior communication and operational excellence.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3205 $53.2050
23+ $4.3655 $100.4065
36+ $4.2291 $152.2476
49+ $4.0927 $200.5423
64+ $3.9563 $253.2032
85+ $3.5470 $301.4950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess