EN
  • EN
  • DE

FJP3305H2

Part No FJP3305H2
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Capability | TRANS NPN 400V 4A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 1V at 1A, 4A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 26 at 1A, 5V
Maximum Power 75W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FJP3305
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1174345-FJP3305H2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FJP3305H2 CAD Model

Description

ON Semiconductor FJP3305H2 High Voltage NPN Transistor

The FJP3305H2 from ON Semiconductor is a robust, high-voltage NPN bipolar junction transistor (BJT) designed for a variety of applications requiring high-speed switching and high-voltage operation. This transistor is part of ON Semiconductor's portfolio of power discrete devices, known for their reliability and efficiency.

Key Features

  • Voltage Capabilities: With a collector-emitter voltage (Vceo) of 450V, the FJP3305H2 is well-suited for circuits operating at high voltages, making it an ideal choice for power supply and lighting applications.
  • Current Handling: This transistor can handle continuous collector currents (Ic) up to 10A, allowing it to drive significant loads without overheating.
  • Power Dissipation: With a power dissipation (Pc) of 80W, the FJP3305H2 can manage considerable amounts of power, which is critical for maintaining stability in high-power applications.
  • Speed: It features a high transition frequency (fT) of 4MHz, which provides fast switching capabilities essential for efficient operation in high-frequency circuits.
  • Gain: The device has a high DC current gain (hFE) range, ensuring effective amplification in analog circuits.
  • Package: Enclosed in a TO-220 package, the FJP3305H2 offers a compact form factor and is designed for easy mounting on printed circuit boards (PCBs).

Applications

The FJP3305H2 is versatile and can be used in a wide range of applications, including:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power amplifiers
  • High-voltage lighting systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FJP3305H2 is manufactured with rigorous standards, ensuring reliability and performance consistency. This transistor is a dependable component for designers and engineers looking to build systems with long service life and minimal downtime.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess