EN
  • EN
  • DE

SCTWA30N120

Part No SCTWA30N120
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description IC POWER MOSFET 1200V HIP247 / N-Channel 1200 V 45A (Tc) 270W (Tc) Through Hole HiP247™ Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 100mOhm @ 20A, 20V
Vgs(th) (Max) @ Id 3.5V @ 1mA (Typ)
Gate Charge (Qg) (Max) @ Vgs 105 nC @ 20 V
Vgs (Max) +25V, -10V
Input Capacitance (Ciss) (Max) @ Vds 1700 pF @ 400 V
FET Feature -
Power Dissipation (Max) 270W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package HiP247™ Long Leads
Package / Case TO-247-3
Base Product Number SCTWA30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1353041-SCTWA30N120
Ultra Librarian 3D Model Ultra Librarian SCTWA30N120 CAD Model

Description

The SCTWA30N120 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET presented by STMicroelectronics, a global semiconductor leader. This high-performance MOSFET is designed to meet the efficiency and reliability demands of modern high-power applications, including electric vehicles, renewable energy systems, and power supplies.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 1200V, the SCTWA30N120 is well-suited for high voltage applications, providing designers with a robust and efficient switching solution.
  • Low On-Resistance: The device features an ultra-low on-resistance (R<sub>DS(on)) of 30 mΩ, minimizing conduction losses and enhancing overall system efficiency.
  • Fast Switching Speed: The fast intrinsic diode with minimal reverse recovery charge (Q<sub>rr) ensures high-speed switching capabilities, which is critical for reducing switching losses and improving performance in power conversion systems.
  • High-Temperature Operation: Capable of operating at junction temperatures up to 200°C, the SCTWA30N120 ensures reliable performance even under extreme conditions, making it ideal for demanding applications.

Advantages

The use of Silicon Carbide in the SCTWA30N120 provides several advantages over traditional silicon MOSFETs. SiC offers higher efficiency, faster switching speeds, and can operate at higher temperatures. These characteristics lead to smaller, lighter, and more energy-efficient power systems.

Applications

  • Electric Vehicle (EV) Inverters
  • Solar Power Inverters
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Converters

Product Summary

The SCTWA30N120 from STMicroelectronics represents a leap forward in power MOSFET technology, offering exceptional performance and efficiency for a wide range of high-power applications. Its robust design and Silicon Carbide construction make it a go-to choice for engineers looking to push the boundaries of power density, efficiency, and reliability in their designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1449 $96.2898
3+ $39.5035 $118.5105
4+ $38.2690 $153.0760
6+ $37.0346 $222.2076
7+ $35.8001 $250.6007
10+ $32.0966 $320.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess