EN
  • EN
  • DE

2N6052G

Part No 2N6052G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 100V 12A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 12A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 120mA, 12A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 750 @ 6A, 3V
Power - Max 150W
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 762279-2N6052G
Popularity Medium
Supply and Demand Status Limited
Family Name 2N6052
Introduction Date September 25, 1998
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2N6052G CAD Model

Description

ON Semiconductor 2N6052G Bipolar Power Transistor

The ON Semiconductor 2N6052G is a robust bipolar power transistor designed to handle high power and current applications with ease. This versatile component is a darling-ton configuration, which means it combines two bipolar transistors in a single package for higher current gain and improved power handling capabilities. The 2N6052G is particularly well-suited for linear amplifiers, switching regulators, motor control systems, and other high-power applications.

Key Features:

  • High DC Current Gain: The 2N6052G offers a high collector current gain (hFE), typically at 750, which allows for significant amplification of the input signal.
  • High Collector-Emitter Voltage: With a VCEO of 60V, this transistor can handle moderate voltage applications, making it suitable for a variety of electronic circuits.
  • High Collector Current: It can support a collector current of up to 8A, enabling it to drive larger loads without overheating or failure.
  • Complementary PNP Type Available: The 2N6052G has a complementary PNP type, offering flexibility in designing push-pull amplifier configurations.
  • Monolithic Construction: The Darlington configuration is built into a single monolithic structure, ensuring reliable performance and ease of use.
  • TO-3 Package: Encased in a durable TO-3 metal package, the 2N6052G is designed to dissipate heat efficiently, which is critical for maintaining stability and extending the lifespan of the transistor under high-power conditions.

Applications:

  • Linear amplifiers
  • Switching regulators
  • Motor controls
  • Power inverters
  • Solenoid/Relay drivers
  • Other high-power switching applications

The ON Semiconductor 2N6052G is a reliable and efficient solution for designers looking to incorporate a high-performance power transistor into their electronic designs. Its combination of high current handling, voltage capabilities, and thermal efficiency make it an excellent choice for demanding applications that require robust performance and long-term reliability.

Additional Information:

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheets and product documentation. This will provide you with all the necessary electrical characteristics and usage guidelines to integrate the 2N6052G into your projects effectively.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess