EN
  • EN
  • DE

2SA1730S-TD-E

Part No 2SA1730S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 3A 40V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855057-2SA1730S-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SA1730S-TD-E CAD Model

Description

ON Semiconductor 2SA1730S-TD-E PNP Transistor

The 2SA1730S-TD-E from ON Semiconductor is a high-quality PNP transistor designed for use in a wide range of electronic applications. This semiconductor device is known for its reliability and efficiency, making it a preferred choice for professionals and hobbyists alike.

Key Features:

  • Transistor Type: PNP - This transistor is a PNP (Positive-Negative-Positive) type, which means it is designed to allow current flow when a small voltage is applied to the base terminal.
  • Current Rating: The 2SA1730S-TD-E can handle a continuous collector current of up to 1A, making it suitable for moderate power applications.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -6V, providing a wide operating range for various circuits.
  • Power Dissipation: With a power dissipation of 900mW, this transistor can withstand reasonable amounts of heat generated during operation without performance degradation.
  • High Gain Bandwidth Product: Featuring a high transition frequency of 120MHz, the 2SA1730S-TD-E is excellent for applications requiring fast switching and frequency response.
  • Mounting Type: Surface Mount - This component comes in a small, surface-mount package, making it ideal for compact PCB designs and automated assembly processes.
  • Package / Case: The transistor is encased in a SOT-89-3 package, which provides a balance between thermal performance and space-saving on the circuit board.

Applications:

The 2SA1730S-TD-E PNP transistor is versatile and can be used in various applications, including:

  • Power management circuits
  • Switching regulators
  • Signal amplification
  • Audio amplifiers
  • Motor control circuits
  • And other general-purpose switching applications

ON Semiconductor's commitment to quality ensures that the 2SA1730S-TD-E transistor meets the high standards required for consistent performance and durability in your electronic projects. Whether you are designing a new circuit or troubleshooting an existing one, this component offers the functionality and reliability you need.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4538 $52.1870
270+ $0.3724 $100.5480
420+ $0.3608 $151.5360
575+ $0.3491 $200.7325
745+ $0.3375 $251.4375
995+ $0.3026 $301.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess