EN
  • EN
  • DE

2SCR523EB

Part No 2SCR523EB
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description General purpose transistor(50V,0.1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126095-2SCR523EB
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SCR523EB CAD Model

Description

The 2SCR523EB is a silicon PNP epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and features a low saturation voltage. This transistor is commonly used in various electronic circuits, including inverters, DC-DC converters, and driver circuits.

Applications

  • Inverter Circuits: Used in inverters for converting DC voltage to AC voltage.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation.
  • Driver Circuits: Used as a driver for LEDs, relays, and other electronic components.
  • Amplifier Circuits: Can be used in small signal amplification.
  • Switching Applications: Specifically designed for high-speed switching applications.

Features

  • Silicon PNP Epitaxial Planar Transistor: Offers reliable performance and stable characteristics.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High-Speed Switching: Suitable for applications requiring fast switching speeds.
  • Small Signal Amplification: Capable of amplifying small signals.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • Efficient Performance: Low saturation voltage minimizes power dissipation, leading to improved efficiency.
  • Reliable Operation: Silicon material ensures stable performance under various operating conditions.
  • Compact Design: Surface mount package allows for use in space-constrained applications.
  • High Switching Speed: Enables fast and accurate switching in high-frequency circuits.
  • Versatile Usage: Suitable for a wide range of applications, including switching, amplification, and driving.

Additional Details

The 2SCR523EB has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.7A, and a power dissipation (PC) of 0.2W. The operating temperature range is -55°C to +150°C. It is typically available in a SOT-323 (SC-70) surface mount package. Ensure proper heat sinking is considered for applications with higher power dissipation requirements. Refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,000+ $0.0289 $57.8000
4,765+ $0.0243 $115.7895
7,500+ $0.0231 $173.2500
10,530+ $0.0219 $230.6070
13,160+ $0.0219 $288.2040
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 2000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess