EN
  • EN
  • DE

2N6038G

Part No 2N6038G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 4A TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 40mA, 4A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 750 @ 2A, 3V
Power - Max 40W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package TO-225AA
Win Source Part Number 762274-2N6038G
Popularity Medium
Supply and Demand Status Limited
Family Name 2N6038
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2N6038G CAD Model

Description

The 2N6038G is a versatile and high-quality power bipolar transistor designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This transistor is a part of ON Semiconductor's broad portfolio of components that are engineered to provide reliable performance in a wide range of electronic applications.

Key Features

  • Type: PNP
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector Current (IC): 4A
  • Total Power Dissipation (Ptot): 40W
  • DC Current Gain (hFE): 25 to 100
  • Operating Junction Temperature Range: -65°C to +150°C
  • Package: TO-225
  • Compliant with RoHS directives

Applications

The 2N6038G is suitable for a broad range of applications due to its high power handling and efficient amplification capabilities. It is commonly used in power switching circuits, audio amplifiers, and signal processing. Its robustness also makes it an excellent choice for industrial and commercial electronic devices that require high reliability and performance.

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2N6038G transistor is built with this commitment in mind, ensuring that it performs consistently over its intended lifespan. It is designed to withstand harsh conditions and is subjected to rigorous testing to guarantee its performance under various stresses.

Environmental Compliance

The 2N6038G is designed with environmental considerations at the forefront. It is RoHS compliant, meaning it adheres to strict European Union standards that restrict the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the product is more environmentally friendly and safer for both consumers and the planet.

Whether you are designing a new piece of audio equipment or looking for a reliable transistor for power regulation, the ON Semiconductor 2N6038G offers the performance and durability you need for your electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess