EN
  • EN
  • DE

2N6497G

Part No 2N6497G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 250V 5A TO220  /  Bipolar (BJT) Transistor NPN 250 V 5 A 5MHz 80 W Through Hole TO-220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 250 V
Vce Saturation (Max) @ Ib, Ic 5V @ 2A, 5A
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 2.5A, 10V
Power - Max 80 W
Frequency - Transition 5MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number 2N6497
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2N6497GOS
Standard Package 50
Win Source Part Number 1192230-2N6497G
Ultra Librarian 3D Model Ultra Librarian 2N6497G CAD Model

Description

The 2N6497G is a high-power Bipolar Junction Transistor (BJT) from ON Semiconductor, designed to handle significant current and voltage levels in electronic circuits. This versatile NPN transistor is widely used in power amplification and switching applications due to its robust performance characteristics.

Key Features

  • Voltage Ratings: The 2N6497G is capable of withstanding a collector-emitter voltage (V<sub>CEO) of up to 80V, making it suitable for use in high-voltage circuits.
  • Current Handling: This transistor can handle continuous collector currents (I<sub>C) up to 15A, facilitating its use in high-power applications.
  • Power Dissipation: With a power dissipation rating of 115W, the 2N6497G can manage significant amounts of power without overheating, contributing to the reliability of the device.
  • High Gain Bandwidth Product: Featuring a transition frequency (f<sub>T) of 4MHz, this transistor is capable of amplifying signals with a decent bandwidth, making it suitable for audio and other medium-speed applications.

Applications

The ON Semiconductor 2N6497G is commonly found in power regulators, DC-DC converters, motor controllers, and audio amplifiers. Its ability to switch and amplify efficiently makes it a preferred choice for designers in various electronic sectors, including consumer electronics, automotive systems, and industrial controls.

Quality and Reliability

Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 2N6497G is built to high-quality standards. It offers excellent reliability in a TO-220 package, known for its ease of mounting and good thermal properties. The device is also characterized by its robustness against thermal runaway, ensuring stable operation under a wide range of temperatures.

Environmental Compliance

Adhering to environmental regulations, the 2N6497G is a Pb-free product. It complies with RoHS (Restriction of Hazardous Substances) standards, which limits the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes it a responsible choice for eco-conscious manufacturers and consumers.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess