EN
  • EN
  • DE

2N6508G

Part No 2N6508G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 25A 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 30mA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 16A
Current - On State (It (RMS)) (Max) 25A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A @ 60Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 197472-2N6508G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian 2N6508G CAD Model

Description

ON Semiconductor 2N6508G Silicon Controlled Rectifier

The 2N6508G is a robust silicon controlled rectifier (SCR) designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This SCR is a highly reliable component used in a wide range of applications, including industrial, automotive, and consumer electronics. The 2N6508G is known for its high surge capabilities and efficient operation, making it an ideal choice for circuits requiring precise control of high power.

Key Features:

  • Voltage Capacity: The 2N6508G is capable of withstanding voltages up to 800V, providing a wide safety margin for various applications.
  • Current Handling: With a current rating of 25A, this SCR can manage significant power levels, making it suitable for high-power circuits.
  • Gate Trigger Voltage: It features a low gate trigger voltage, which ensures that the device can be easily controlled with minimal power.
  • Surge Capability: The device can handle surge currents, providing reliability and stability in applications where power spikes occur.
  • TO-220 Package: Encased in a TO-220 package, the 2N6508G offers a compact form factor that is easy to integrate into various circuit designs.
  • RoHS Compliant: Compliance with the RoHS directive makes this SCR an environmentally friendly choice for companies looking to minimize their ecological footprint.

Applications:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Power control in AC systems
  • Voltage regulation circuits

The 2N6508G from ON Semiconductor is a testament to the company's commitment to providing high-quality, durable, and reliable electronic components. Whether it's for industrial motor drives, automotive ignition systems, or consumer power supplies, this SCR is engineered to deliver optimal performance and withstand the rigors of demanding electrical environments. The 2N6508G is not just a component; it's a trusted solution for your power control needs.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3179 $59.3055
110+ $1.0815 $118.9650
170+ $1.0476 $178.0920
230+ $1.0138 $233.1740
295+ $0.9801 $289.1295
395+ $0.8786 $347.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess