EN
  • EN
  • DE

2N6520RLRAG

Part No 2N6520RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 350V 0.5A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 350V
Max Vce (sat) 1V @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 20 @ 50mA, 10V
Maximum Power Dissipation 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 139811-2N6520RLRAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6520RLRAG CAD Model

Description

ON Semiconductor 2N6520RLRAG High Voltage PNP Transistor

The ON Semiconductor 2N6520RLRAG is a high voltage PNP bipolar transistor designed for general-purpose amplifier and switching applications. This device is constructed with epitaxial planar technology which provides superior switching performance and reliability. The 2N6520RLRAG is a versatile component suitable for a wide range of electronic circuits, offering high voltage capabilities with a collector-emitter voltage (VCEO) of -350V.

Key Features:

  • High Voltage Capability: With a collector-emitter voltage of -350V, this PNP transistor can handle high voltage applications, making it ideal for power supply and regulation tasks.
  • Amplification and Switching: Designed to be used in both amplification and switching applications, the 2N6520RLRAG offers flexibility in circuit design.
  • Epitaxial Planar Construction: The use of epitaxial planar technology enhances the performance of this transistor by providing a reliable and consistent operation.
  • Pb-Free and RoHS Compliant: The 2N6520RLRAG meets environmental standards, being lead-free (Pb-Free) and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • TO-92 Package: Encased in a TO-92 package, it is suitable for through-hole mounting, which is easy to handle and ideal for prototyping or commercial production.

Applications:

The 2N6520RLRAG is a versatile component that can be used in various applications such as:

  • Power supply circuits
  • Voltage regulators
  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Other electronic circuits requiring high voltage handling capability

This PNP transistor is a reliable choice for designers and engineers looking for a component with high voltage capability and flexibility in application. With its RoHS compliance, the 2N6520RLRAG from ON Semiconductor is not only an efficient choice but also an environmentally friendly one, ensuring that your designs meet current environmental standards.

Whether you are designing power supplies, working on audio equipment, or developing switch-based applications, the 2N6520RLRAG offers the performance and quality expected from a leading semiconductor manufacturer like ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2271 $57.9105
620+ $0.1864 $115.5680
960+ $0.1806 $173.3760
1,325+ $0.1748 $231.6100
1,710+ $0.1689 $288.8190
2,290+ $0.1515 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess