EN
  • EN
  • DE

2N7000G

Part No 2N7000G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 200MA TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 60pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 350mW (Tc)
Maximum Rds On at Id,Vgs 5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1004051-2N7000G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7000G CAD Model

Description

The 2N7000G is a versatile N-channel enhancement-mode Field Effect Transistor (FET) produced by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed for high-speed switching applications and is widely recognized for its efficiency and reliability in a variety of electronic circuits.

Key Features

  • High Switching Speed: The 2N7000G offers rapid switching characteristics, making it ideal for high-speed applications.
  • Low Threshold Voltage: It has a low gate threshold voltage (Vgs(th)), typically around 2.1V, which allows for easy drive from logic circuits.
  • Low On-Resistance: The device provides a low on-state resistance (Rds(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Input Impedance: The high input impedance reduces the loading effect on preceding stages, making it suitable for interfacing with high-impedance sources.

Applications

The 2N7000G is commonly used in a broad range of applications due to its flexibility and high performance. Some of the typical applications include:

  • Power Management
  • Load/relay drivers
  • Logic Level Conversion
  • Motor Controls
  • Amplifier Switching

Electrical Characteristics

With a maximum drain-source voltage (Vds) of 60V and a continuous drain current (Id) of 200mA, the 2N7000G can handle moderate power levels. Its maximum power dissipation is 400mW, providing a good balance between power handling and size, as it comes in a compact TO-92 package.

Quality and Reliability

ON Semiconductor ensures that the 2N7000G meets stringent quality standards, providing reliable performance for both commercial and industrial applications. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

The ON Semiconductor 2N7000G MOSFET is an excellent choice for designers looking for a general-purpose switching device that offers a combination of speed, efficiency, and reliability. Whether it's for power management or motor control, the 2N7000G is a go-to component for a wide array of electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess