EN
  • EN
  • DE

2N7002L

Part No 2N7002L
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Small Signal MOSFET 60 V, 115 mA, N-Channel SOT-23 | MOSFET N-CH 60V 0.115A SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 115mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 7.5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Power Dissipation (Maximum) 200mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124239-2N7002L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002L CAD Model

Description

The ON Semiconductor 2N7002L is a high-performance, small-signal N-Channel MOSFET that offers efficient power control and switching capabilities. Designed for low voltage operation, this MOSFET is a versatile component suitable for a wide range of applications, including load switch, power management, and logic level conversion.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, making it ideal for low voltage applications and ensuring it can be driven by logic-level voltages.
  • High-Speed Switching: The 2N7002L is designed for high-speed switching applications, providing fast response times and high-frequency operation.
  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), the MOSFET ensures minimal power loss and heat generation, enhancing overall efficiency.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding it against damage from static electricity.
  • SOT-23 Package: The compact SOT-23 package allows for space-saving PCB designs and is suitable for automated assembly processes.

Applications

The 2N7002L is commonly used in a variety of electronic circuits and systems, including:

  • Power Management Circuits
  • DC-to-DC Converters
  • Motor Control Systems
  • Relay and Solenoid Drivers
  • Logic Level Shifters

Electrical Characteristics

With a drain-source voltage (V<sub>DS) of 60V, a continuous drain current (I<sub>D) of 200 mA, and a maximum power dissipation of 350 mW, the 2N7002L is capable of handling moderate power levels while maintaining its efficiency and reliability.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N7002L is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability for critical applications. Customers can trust in the consistent performance and durability of this N-Channel MOSFET for their electronic designs.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.4967
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2,185+ $0.0229 $50.0365
5,320+ $0.0188 $100.0160
8,200+ $0.0183 $150.0600
11,300+ $0.0177 $200.0100
14,620+ $0.0171 $250.0020
19,610+ $0.0153 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 2185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess