EN
  • EN
  • DE

2SA1338-5-TB

Part No 2SA1338-5-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153562-2SA1338-5-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1338-5-TB CAD Model

Description

The 2SA1338-5-TB is a high-quality PNP transistor from ON Semiconductor, a leading figure in the semiconductor industry. This particular component is designed for use in a variety of electronic applications, offering excellent performance in amplification and switching functions. The device is characterized by its small signal amplification capabilities, making it suitable for audio frequency applications and general-purpose amplification tasks.

Key Features

  • Transistor Type: PNP - This component is a PNP transistor, which means it is turned on or activated when there is a small current running through the base of the transistor in the opposite direction of the electron flow.
  • Voltage Ratings: The 2SA1338-5-TB can handle collector-base voltage (VCBO) of -50V, collector-emitter voltage (VCEO) of -50V, and emitter-base voltage (VEBO) of -5V, providing a good range of operation for multiple applications.
  • Current Handling: It can manage a collector current of -2A, which is substantial for a component of its size, ensuring reliability in circuits with moderate power requirements.
  • Power Dissipation: With a power dissipation of 900mW, the 2SA1338-5-TB can withstand significant energy without compromising its functionality, making it durable and robust for various electronic designs.
  • High Gain Bandwidth Product: Featuring a transition frequency (fT) of 100MHz, the transistor is capable of operating at high frequencies, suitable for audio applications and RF circuits.

Applications

The 2SA1338-5-TB is versatile in its applications, suitable for:

  • Audio frequency amplifier stages
  • Signal processing
  • Driver stages in Hi-Fi amplifiers and television circuits
  • General-purpose switching

Package and Quality Assurance

ON Semiconductor's 2SA1338-5-TB comes in a TO-92B package, known for its compact size and ease of mounting on printed circuit boards. The product adheres to the strict quality standards set by ON Semiconductor, ensuring reliability and performance consistency. Customers can expect a product that meets rigorous industry specifications and provides a dependable solution for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0695 $60.6950
24+ $4.9804 $119.5296
36+ $4.8244 $173.6784
50+ $4.6685 $233.4250
64+ $4.5137 $288.8768
86+ $4.0460 $347.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess