EN
  • EN
  • DE

2SA1342-TB-E

Part No 2SA1342-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1036566-2SA1342-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1342-TB-E CAD Model

Description

ON Semiconductor 2SA1342-TB-E PNP Transistor

The ON Semiconductor 2SA1342-TB-E is a high-quality PNP transistor that is designed to meet the needs of various electronic applications requiring efficient amplification and switching. This versatile component is a crucial part of any electronic enthusiast's toolkit, offering reliable performance in a compact package.

Key Features and Benefits

  • High Current Capacity: With its ability to handle a collector current of up to 1A, this transistor is suitable for moderate power applications.
  • Low Saturation Voltage: The 2SA1342-TB-E has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Transition Frequency: Featuring a transition frequency of 100MHz, this transistor is excellent for applications that require fast switching and performance at high frequencies.
  • Complementary Pairing: This PNP transistor can be paired with its NPN counterpart, providing a balanced configuration for push-pull stages in amplifiers and other circuits.
  • Surface-Mount Package: The TB suffix indicates that this transistor comes in a surface-mount package, making it suitable for use in modern, densely packed PCB designs.

Applications

The 2SA1342-TB-E is ideal for a wide range of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power management systems
  • Switching regulators
  • Driver stages in hi-fi equipment

Technical Specifications

Some of the key specifications of the ON Semiconductor 2SA1342-TB-E include:

  • Collector-Emitter Voltage (VCEO): -50V
  • Collector Current (IC): -1A
  • Collector Power Dissipation (PC): 900mW
  • DC Current Gain (hFE): 70 to 400
  • Transition Frequency (fT): 100MHz

The 2SA1342-TB-E from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing an audio amplifier or a power control circuit, this PNP transistor is sure to enhance your project's performance.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess