EN
  • EN
  • DE

2SA1346

Part No 2SA1346
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 541738-2SA1346
Ultra Librarian 3D Model Ultra Librarian 2SA1346 CAD Model

Description

2SA1346 PNP Transistor by ON Semiconductor

The 2SA1346 is a high-quality PNP transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is part of a comprehensive range of electronic components that ON Semiconductor offers to meet the needs of various applications in the electronics sector. The 2SA1346 is known for its reliability, efficiency, and performance, making it a preferred choice for designers and engineers.

Key Features:

  • Transistor Type: The 2SA1346 is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which means it is designed to allow current flow when a negative bias is applied to its base.
  • Voltage Ratings: It is capable of withstanding high voltage, making it suitable for a variety of electronic circuits that require robust voltage handling capabilities.
  • Current Handling: This transistor can handle significant current levels, ensuring that it can be used in power applications or when driving large loads.
  • Power Dissipation: The 2SA1346 has an excellent power dissipation rating, which contributes to its ability to manage power without overheating, thereby ensuring long-term stability and performance.
  • Frequency Performance: It is designed to operate effectively at high frequencies, which is essential for applications in telecommunications and signal processing.
  • Package: The transistor comes in a variety of packages suited for different mounting styles and space requirements.

Applications:

The 2SA1346 is versatile and can be used in a wide array of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power management solutions
  • Switching applications
  • Driver stages in hi-fi amplifiers and television circuits

Why Choose the 2SA1346?

ON Semiconductor's commitment to quality ensures that the 2SA1346 is a reliable component for your electronic designs. With its robust voltage and current handling, high power dissipation, and excellent frequency performance, it stands out as an exceptional choice for applications requiring a high-performance PNP transistor. Whether you're working on audio equipment, power supplies, or any other circuit that requires a dependable PNP transistor, the 2SA1346 from ON Semiconductor is a component you can trust to deliver consistent performance and durability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess