The 2SA1416T-TC from ON Semiconductor is a high-performance PNP bipolar transistor that offers a blend of efficiency and reliability for a variety of electronic applications. Designed with state-of-the-art semiconductor technology, this transistor is well-suited for amplification and switching applications where moderate power handling and high-speed operation are essential.
Key Features
- High Current Gain Bandwidth Product: With an impressive fT of 120 MHz, the 2SA1416T-TC is capable of operating at high frequencies, making it ideal for audio amplifiers, signal processing, and other high-speed applications.
- Low Saturation Voltage: The device exhibits low VCE(sat) typically at 200 mV, which contributes to reduced power loss and improved efficiency, especially in saturation-driven applications.
- Complementary NPN Type Available: The complementary NPN transistor, 2SC3679T-TC, is also available, allowing for the creation of complementary or push-pull circuit configurations, a common design in audio amplifiers for improved performance.
- Small Package Size: Encased in a compact SOT-428 package, the 2SA1416T-TC is optimized for space-constrained applications without compromising on power and performance.
- High Reliability: ON Semiconductor's commitment to quality ensures that this transistor meets rigorous standards for reliability and performance consistency.
Applications
The versatile nature of the 2SA1416T-TC makes it suitable for a wide range of applications, including:
- Audio Frequency Amplifiers and Drivers
- Signal Processing Circuits
- Power Management Solutions
- Switching Regulators
- DC-DC Converters
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
-50 V
Collector Current (IC)
-2 A
Power Dissipation (PD)
2 W
DC Current Gain (hFE)
70 to 700
Operating Temperature Range
-55°C to +150°C
Whether you are designing a sophisticated audio system, developing power management modules, or working on high-frequency signal processing, the 2SA1416T-TC by ON Semiconductor is a reliable choice that ensures both high performance and durability.