EN
  • EN
  • DE

2SA1419T-TD-H

Part No 2SA1419T-TD-H
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 160V 1.5A PCP  /  Bipolar (BJT) Transistor PNP 160 V 1.5 A 120MHz 500 mW Surface Mount PCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 160 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 5V
Power - Max 500 mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package PCP
Base Product Number 2SA1419
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2SA1419T-TD-H-ND,ONSONS2SA1419T-TD-H,2156-2SA1419T-TD-H,2SA1419T-TD-HOSCT,2SA1419T-TD-HOSTR,2SA1419T-TD-HOSDKR
Standard Package 1,000
Win Source Part Number 1163960-2SA1419T-TD-H
Ultra Librarian 3D Model Ultra Librarian 2SA1419T-TD-H CAD Model

Description

The 2SA1419T-TD-H is a high-performance PNP transistor manufactured by ON Semiconductor, a leading provider in the semiconductor industry. Designed for use in power amplification and switching applications, this transistor is known for its reliability and efficiency.

Key Features

  • Low V<sub>CE(sat): The 2SA1419T-TD-H boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Current Capacity: With the ability to handle high currents, this transistor is suitable for power-intensive applications, ensuring robust performance even under demanding conditions.
  • Complementary Design: This PNP transistor is designed to be complementary to NPN types, allowing for flexible use in push-pull configurations and other circuit designs that require complementary pairs.
  • High-speed Switching: The device is capable of high-speed switching, making it an excellent choice for applications that require rapid transitions between on and off states.
  • Small Package: Encased in a small and compact SOT-89 package, the 2SA1419T-TD-H saves valuable board space without compromising on power or performance.

Applications

The 2SA1419T-TD-H is ideal for a wide range of applications, including:

  • Power Supply Circuits
  • Audio Amplifiers
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) -50 V Collector Current (I<sub>C) -1 A Power Dissipation (P<sub>D) 900 mW Operating Temperature Range -55°C to +150°C

With its combination of high-speed switching, low saturation voltage, and high current handling, the 2SA1419T-TD-H from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their power management and amplification applications.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess