EN
  • EN
  • DE

2SA1435-AA

Part No 2SA1435-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 2SA1435 - SMALL SIGNAL BIPOLAR T / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1036524-2SA1435-AA
Ultra Librarian 3D Model Ultra Librarian 2SA1435-AA CAD Model

Description

The 2SA1435-AA is a high-quality PNP transistor manufactured by the renowned ON Semiconductor, a leader in the semiconductor industry. This component is designed for general-purpose amplification and switching applications, making it a versatile choice for a wide range of electronic circuits.

Key Features:

  • Voltage Ratings: The 2SA1435-AA boasts a collector-base voltage (VCBO) of -160V, a collector-emitter voltage (VCEO) of -140V, and an emitter-base voltage (VEBO) of -5V. These ratings ensure stable operation in high-voltage applications.
  • Current Capacity: With a continuous collector current (IC) of -1.5A, this transistor can handle significant current loads, making it suitable for power amplification tasks.
  • Power Dissipation: The device has a power dissipation (PD) of 25W, allowing it to dissipate heat efficiently during operation, which is crucial for maintaining performance and longevity.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 100MHz, providing excellent frequency response for amplification of signals in the RF range.
  • Complementary Pair: The 2SA1435-AA can be paired with its complementary NPN transistor, offering designers flexibility in creating push-pull amplifier configurations.

Applications:

The ON Semiconductor 2SA1435-AA transistor is ideal for a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management circuits
  • Switching regulators
  • Driver stages in hi-fi systems

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2SA1435-AA transistor is built to rigorous standards, ensuring reliability and performance in even the most demanding conditions. With its robust construction and proven design, this transistor is a dependable choice for engineers and designers looking for a component that won't compromise their project's integrity.

Summary:

In summary, the 2SA1435-AA from ON Semiconductor is a powerful PNP transistor that offers high voltage and current handling capabilities, efficient power dissipation, and a high gain bandwidth product. Its suitability for a wide range of applications and its compatibility with complementary NPN transistors make it a valuable addition to any electronic project or product design.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess