EN
  • EN
  • DE

2SA1471S

Part No 2SA1471S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153702-2SA1471S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1471S CAD Model

Description

The ON Semiconductor 2SA1471S is a high-quality PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is particularly suitable for audio frequency amplifier applications due to its excellent linearity and high gain characteristics. It is also commonly utilized in switch mode power supplies (SMPS), motor controls, and various types of signal processing circuits where reliable and efficient performance is essential.

Key Features:

  • High Current Capability: The 2SA1471S is capable of handling continuous collector currents up to 1.5 A, making it suitable for driving medium-power circuits.
  • Low Saturation Voltage: This transistor offers very low collector-emitter saturation voltages, which reduces power loss and improves efficiency in switching applications.
  • High Power Dissipation: With a power dissipation of 25 W, this device can accommodate higher power levels, making it ideal for more demanding applications.
  • Complementary NPN Type: The complementary NPN transistor is available for applications requiring a push-pull configuration, providing design flexibility.
  • Wide Operating Temperature Range: The 2SA1471S operates within a temperature range of -55°C to +150°C, ensuring stability and reliability across various environmental conditions.

Applications:

  • Audio Amplifiers
  • Power Management Circuits
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits

The ON Semiconductor 2SA1471S transistor comes in a TO-220AB package, which is widely recognized for its ease of mounting and good thermal performance. This package allows for efficient heat dissipation, which is critical in maintaining the longevity and reliability of the device.

With its combination of high current handling, low saturation voltage, and high power dissipation, the 2SA1471S from ON Semiconductor is an excellent choice for designers looking to implement robust and efficient PNP transistors in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess