EN
  • EN
  • DE

2SA1521-TB

Part No 2SA1521-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153727-2SA1521-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1521-TB CAD Model

Description

ON Semiconductor 2SA1521-TB PNP Transistor

The ON Semiconductor 2SA1521-TB is a highly efficient PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This semiconductor device is part of ON Semiconductor's esteemed lineup of electronic components that are known for their reliability and performance across various industries.

Key Features:

  • Transistor Polarity: PNP - This indicates that the 2SA1521-TB is a PNP transistor, which means it is turned on when a small current flows through the base in the opposite direction of the emitter.
  • Collector-Emitter Voltage (Vceo): The 2SA1521-TB can handle a maximum collector-emitter voltage of 50V, making it suitable for a wide range of applications.
  • Collector Current (Ic): It supports a continuous collector current up to 150mA, which is adequate for various low to medium power requirements.
  • Power Dissipation (Pd): This transistor comes with a moderate power dissipation capability, which ensures that it can handle the energy without overheating during operation.
  • DC Current Gain (hFE): The device has an excellent current gain, allowing for efficient amplification of the input signal.
  • Package / Case: The 2SA1521-TB is housed in a TO-92B package, which is a widely used through-hole mounting package that simplifies the PCB design process and replacement procedures.

Applications:

The versatility of the 2SA1521-TB allows it to be used in a variety of electronic circuits. It is commonly employed in:

  • Audio frequency amplifier stages
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching operations in consumer electronics
  • Power management solutions

With its robust construction and superior electrical characteristics, the ON Semiconductor 2SA1521-TB PNP transistor is an excellent choice for designers and hobbyists looking to build stable and efficient electronic circuits. Whether you're working on a DIY project or developing a commercial product, this transistor can be a key component in your electronic design.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess