ON Semiconductor 2SA1563 PNP Transistor
The ON Semiconductor 2SA1563 is a high-quality PNP transistor that offers reliable performance for a wide range of electronic applications. This versatile component is designed to meet the needs of various circuits, providing robust amplification and switching capabilities.
Key Features:
- Transistor Type: PNP - This transistor is a PNP type, which means it is controlled by the flow of holes and typically used in negative ground configurations.
- Voltage Ratings: The 2SA1563 boasts impressive voltage ratings, with a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V.
- Current Capacity: It has a continuous collector current (IC) rating of -2A, allowing it to handle substantial current flow for power management and signal amplification tasks.
- Power Dissipation: With a power dissipation (PD) of 1W, this transistor can manage a moderate amount of heat generated during operation without compromising its performance.
- Gain Bandwidth Product (fT): It offers a gain bandwidth product of 120MHz, ensuring that it can be used effectively in high-frequency applications.
- Package: The 2SA1563 is available in a TO-92 package, which is widely used and easy to install in a variety of circuit board layouts.
Applications:
The 2SA1563 is ideal for use in:
- Audio amplifiers and pre-amps
- Signal processing circuits
- Power management systems
- Switching applications
- Driver stages in hi-fi systems
- Various other electronic projects that require a reliable PNP transistor
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the 2SA1563 is no exception. Manufactured with high standards, this transistor ensures stable operation over its lifespan, making it a dependable choice for both commercial and industrial applications.
Conclusion:
Overall, the ON Semiconductor 2SA1563 PNP transistor is a robust component that offers excellent performance in a compact form factor. Its combination of high current and voltage ratings, along with a decent power dissipation capacity, makes it an essential part of any electronics toolkit.