EN
  • EN
  • DE

F3NK100Z

Part No F3NK100Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 2.5A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 601pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 6 Ohm @ 1.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066702-F3NK100Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F3NK100Z CAD Model

Description

The F3NK100Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to address a wide range of applications that demand high efficiency, low on-resistance, and fast switching characteristics. It is a preferred choice for power management tasks in various electronic systems.

Key Features

  • Voltage Rating: The F3NK100Z boasts a drain-source voltage (V<sub>DS) of 1000V, making it suitable for high voltage applications.
  • Current Capability: It can handle a continuous drain current (I<sub>D) up to 3A, providing sufficient current for a range of power-intensive operations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 3.3 ohms, this MOSFET ensures reduced power loss and improved efficiency in circuits.
  • Fast Switching: The device is designed for fast switching, which is critical for reducing switching losses and improving performance in power conversion applications.
  • Gate Charge: The F3NK100Z has a low gate charge (Q<sub>g), which contributes to its fast switching capabilities and reduces the driving power requirement.

Applications

The versatility of the F3NK100Z allows it to be utilized in a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • Power Inverter Stages
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics ensures that the F3NK100Z meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, guaranteeing performance even under harsh conditions. With its robust design and the backing of STMicroelectronics' reputation for excellence, the F3NK100Z is a reliable choice for designers and engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6070 $77.2140
4+ $31.6770 $126.7080
6+ $30.6872 $184.1232
8+ $29.6974 $237.5792
11+ $28.7075 $315.7825
14+ $25.7380 $360.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess