EN
  • EN
  • DE

2SA1705T-AN

Part No 2SA1705T-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 1A NMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 3-NMP
Win Source Part Number 197486-2SA1705T-AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1705T-AN CAD Model

Description

ON Semiconductor 2SA1705T-AN PNP Transistor

The 2SA1705T-AN is a high-quality PNP transistor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular component is designed to offer excellent performance in various electronic applications, making it a versatile choice for designers and engineers looking to build efficient and reliable circuits.

Key Features

  • Transistor Type: PNP - This transistor is a PNP (Positive-Negative-Positive) type, which means it is designed to conduct when the voltage on the base is lower than that of the emitter.
  • High Current Capacity: With its ability to handle a substantial collector current, the 2SA1705T-AN is suitable for amplification and switching applications that require higher current levels.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which reduces power loss and improves efficiency, especially in saturation-driven applications.
  • Fast Switching Speed: The 2SA1705T-AN boasts a quick switching response, making it ideal for high-speed switching applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this transistor offers high reliability and long operational life, which is crucial for products that demand consistent performance over time.

Applications

The 2SA1705T-AN PNP transistor is commonly used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Motor Controllers
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Technical Specifications

  • Package / Case: SOT-32
  • Mounting Type: Through Hole
  • Collector-Emitter Voltage (VCEO): Specified up to a certain voltage to ensure safe operation within its rated parameters.
  • Collector-Base Voltage (VCBO): This rating provides the maximum voltage that can be applied from the collector to the base without causing damage.
  • Emitter-Base Voltage (VEBO): The maximum voltage that can be applied from the emitter to the base.
  • Collector Current (IC): The maximum continuous current the transistor can handle through the collector.

The ON Semiconductor 2SA1705T-AN PNP transistor is a testament to the company's dedication to providing components that meet the highest standards of performance and reliability. Whether for consumer electronics, industrial systems, or professional-grade audio equipment, this transistor is an excellent choice for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess