2SA1740E-TD Transistor by ON Semiconductor
The 2SA1740E-TD is a high-quality PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to meet the needs of modern electronic circuits, providing reliable performance in a wide range of applications.
Key Features:
- Transistor Type: The 2SA1740E-TD is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is commonly used for amplification and switching purposes.
- Voltage Ratings: It offers a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, making it suitable for medium voltage applications.
- Current Handling: This device can handle a continuous collector current (IC) of up to -2A, allowing it to drive moderate loads.
- Power Dissipation: With a power dissipation (PD) of 1W, the 2SA1740E-TD can efficiently handle the thermal energy generated during operation without compromising its performance.
- High Gain Bandwidth Product: It boasts a high transition frequency (fT) of 100MHz, which indicates its capability to operate effectively at high-frequency applications.
- Package: The transistor is encapsulated in a compact and robust TO-252 (DPAK) package, which not only saves space on the circuit board but also ensures good thermal performance.
Applications:
The 2SA1740E-TD is versatile and can be used in a variety of electronic circuits. Its typical applications include:
- Power Management Circuits
- Audio Amplifiers
- Signal Processing
- Switching Regulators
- Motor Controls
Quality and Reliability:
ON Semiconductor is committed to delivering high-quality products. The 2SA1740E-TD transistor is built to meet stringent quality standards, ensuring reliability and performance consistency for both commercial and industrial applications.
Conclusion:
In summary, the 2SA1740E-TD PNP transistor from ON Semiconductor is an excellent choice for designers looking for a robust and reliable component capable of handling medium power applications with efficiency and precision.