The 2SA1965-TL is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed for audio frequency amplifier applications and is known for its high reliability and performance.
Key Features
- High Current Capacity: Capable of handling high levels of current, making it suitable for demanding audio applications.
- Low Collector-Emitter Saturation Voltage: This feature allows for efficient operation with minimal power loss, leading to a better performance of the overall circuit.
- Complementary NPN Type Available: The 2SA1965-TL can be paired with its complementary NPN type transistor for push-pull amplifier configurations, providing a balanced and efficient amplification.
- High Power Dissipation: With an ability to dissipate higher amounts of power, this transistor can handle more robust applications without overheating.
- Lead-Free and RoHS Compliant: The 2SA1965-TL meets environmental standards, making it a responsible choice for eco-friendly electronics.
Applications
The 2SA1965-TL transistor is ideal for a variety of audio applications, including:
- Power amplifiers
- Audio frequency amplifiers
- Signal processing
Product Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
-230V
Collector-Emitter Voltage (VCEO)
-230V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-1A
Power Dissipation (PD)
25W
With its robust design and high performance, the 2SA1965-TL from ON Semiconductor is an excellent choice for professionals and hobbyists alike looking to build or repair high-fidelity audio equipment.