EN
  • EN
  • DE

2SA2013-E

Part No 2SA2013-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154163-2SA2013-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA2013-E CAD Model

Description

The 2SA2013-E is a high-performance PNP bipolar transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed for general-purpose amplifier applications and is characterized by its high current capacity and low voltage operation, making it suitable for a wide range of electronic circuits.

Key Features:

  • PNP Bipolar Junction Transistor: 2SA2013-E is a PNP transistor, which means it is turned on when a small current flows through the base in the opposite direction of the emitter to collector current.
  • High Current Capacity: It can handle a continuous collector current of up to 1.5A, making it appropriate for moderate power amplification tasks.
  • Low Collector-Emitter Saturation Voltage: The device features a low V<sub>CE(sat) which minimizes on-state power dissipation and improves efficiency.
  • High Transition Frequency: With a transition frequency (f<sub>T) of 120MHz, this transistor is suitable for high-frequency applications.
  • Complementary NPN Type Available: A complementary NPN type, the 2SC4793-E, is available for use in push-pull amplifier configurations.

Applications:

The 2SA2013-E transistor is designed for use in various applications, including but not limited to:

  • Audio Power Amplifiers
  • Signal Processing
  • Driver Stages in Hi-Fi Amplifiers
  • Switching Regulators
  • DC-DC Converters

Package and Quality:

The 2SA2013-E comes in a TO-220F package, which offers good thermal performance and is compatible with standard mounting techniques. ON Semiconductor is committed to providing high-quality products, and this transistor is no exception, meeting stringent reliability and performance standards.

Whether you're designing an audio amplifier or looking to enhance your power management system, the 2SA2013-E PNP transistor is a reliable and efficient choice that combines ON Semiconductor's expertise in semiconductor technology with practical design considerations.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess