EN
  • EN
  • DE

2SA2124-TD-E

Part No 2SA2124-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 400mV @ 75mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 5V
Maximum Power Dissipation 1.3W
Frequency - Transition 440MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075412-2SA2124-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2124-TD-E CAD Model

Description

The 2SA2124-TD-E is a high-performance PNP transistor from ON Semiconductor, renowned for its efficient power control and amplification in a variety of electronic circuits. This transistor is a crucial component for professionals and enthusiasts alike, seeking reliability and consistency in their electronic designs.

Key Features

  • High Current Gain Bandwidth Product: With an excellent frequency response, this transistor is suitable for applications requiring high-speed switching and amplification.
  • Low Collector-Emitter Saturation Voltage: This feature allows for more efficient operation at lower voltages, reducing power loss and improving overall performance.
  • Enhanced Durability: The 2SA2124-TD-E is built to withstand tough conditions, ensuring a long operational life and reliability.
  • Miniature Package: Enclosed in a small SOT-416 package, it is ideal for space-constrained applications without compromising on power.

Applications

The versatility of the 2SA2124-TD-E allows it to be integrated into a wide range of applications, including:

  • Power management modules
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) -50V Collector-Emitter Voltage (VCEO) -50V Emitter-Base Voltage (VEBO) -5V Collector Current (IC) -100mA Power Dissipation (PD) 150mW Operating and Storage Junction Temperature Range (Tj, Tstg) -55 to +150°C

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The 2SA2124-TD-E transistor is manufactured with the environment in mind, ensuring compliance with RoHS directives and leading industry standards for quality and sustainability.

Whether you're designing a sophisticated audio system or looking for a reliable switch for your power regulation needs, the 2SA2124-TD-E from ON Semiconductor is a choice that promises to deliver performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1582 $58.5340
890+ $0.1298 $115.5220
1,380+ $0.1258 $173.6040
1,900+ $0.1217 $231.2300
2,460+ $0.1176 $289.2960
3,290+ $0.1055 $347.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess