EN
  • EN
  • DE
  • IT

2SA2153-TD-E

Part No 2SA2153-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004215-2SA2153-TD-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian 2SA2153-TD-E CAD Model

Description

The ON Semiconductor 2SA2153-TD-E is a high-performance PNP bipolar transistor that is designed to deliver efficient power control and amplification in a variety of electronic applications. This component is particularly well-suited for use in power management circuits, audio amplifiers, switching devices, and other general-purpose applications where a reliable and robust transistor is required.

Key Features

  • Transistor Polarity: PNP - This indicates that the 2SA2153-TD-E is a PNP transistor, suitable for use in negative ground configurations and can be used for sourcing current when in operation.
  • Collector-Emitter Voltage (Vceo): The 2SA2153-TD-E offers a collector-emitter voltage of up to 50V, providing a good voltage handling capability for a variety of applications.
  • Collector Current (Ic): It can handle a continuous collector current up to 2A, making it capable of driving moderate loads in electronic circuits.
  • Power Dissipation (Pd): With a power dissipation of 2W, this transistor can manage a fair amount of power, suitable for several power applications.
  • DC Current Gain (hFE): It features a high DC current gain, ensuring efficient current amplification in electronic circuits.
  • Package / Case: The device comes in a compact SOT-89 package, which is ideal for space-constrained applications.

Applications

The 2SA2153-TD-E's robust characteristics make it a versatile component for a wide range of applications, including:

  • Power supply circuits
  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2SA2153-TD-E is no exception. It is manufactured to meet the high standards expected from ON Semiconductor, ensuring stable performance and longevity in a range of environmental conditions.

Conclusion

The 2SA2153-TD-E from ON Semiconductor is a reliable and versatile PNP transistor that offers excellent performance for a variety of electronic applications. Its robust features and compact package make it a great choice for designers looking for a component that combines functionality with practicality.

You May Also Be Interested in

STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.6423
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1,350+ $0.0480 $64.8000
3,280+ $0.0395 $129.5600
5,085+ $0.0382 $194.2470
6,995+ $0.0370 $258.8150
9,060+ $0.0357 $323.4420
12,100+ $0.0320 $387.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 1350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess