EN
  • EN
  • DE

2SA2204-TL-E

Part No 2SA2204-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154276-2SA2204-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2204-TL-E CAD Model

Description

ON Semiconductor 2SA2204-TL-E PNP Transistor

The 2SA2204-TL-E is a high-quality PNP transistor developed by ON Semiconductor, a leading provider in the semiconductor industry. This electronic component is designed to cater to a variety of applications, particularly in power management and signal processing. The 2SA2204-TL-E is characterized by its compact size, efficiency, and reliability, making it a preferred choice for designers and engineers who require a dependable solution for their circuit designs.

Key Features

  • Type: PNP Bipolar Transistor
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector-Base Voltage (VCBO): -60V
  • Emitter-Base Voltage (VEBO): -6V
  • Collector Current (IC): -2A
  • Power Dissipation (Pd): 1W
  • DC Current Gain (hFE): 100 to 320 at IC = -500mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package: TP-FA
  • RoHS: Compliant

The 2SA2204-TL-E transistor is packaged in a TP-FA package, which is known for its small footprint and suitability for high-density mounting. It is an environmentally friendly product that complies with the RoHS directive, which restricts the use of certain hazardous materials in electrical and electronic equipment.

Applications

The ON Semiconductor 2SA2204-TL-E is versatile in its applications. It is often used in power supply circuits, audio amplifiers, switching applications, and as a driver for larger transistors. Its high current capacity and power dissipation make it suitable for moderate power applications where space is at a premium.

Engineers and designers can rely on the 2SA2204-TL-E for its consistent performance and ON Semiconductor's commitment to quality. Whether for prototyping or mass production, this PNP transistor is an excellent choice for a wide range of electronic projects.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess