EN
  • EN
  • DE

2SB1140T

Part No 2SB1140T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,480 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 991836-2SB1140T
Ultra Librarian 3D Model Ultra Librarian 2SB1140T CAD Model

Description

The 2SB1140T is a PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-quality electronic component is designed for use in a range of applications, including audio frequency amplifier stages and various switching applications. With its robust performance characteristics, the 2SB1140T is a reliable choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • PNP Bipolar Junction Transistor: The 2SB1140T is a PNP transistor, which means it is primarily used for high-side switching and can be turned on by sinking current into its base terminal.
  • High Current Capacity: This transistor is capable of handling a continuous collector current (Ic) of up to 1A, making it suitable for moderate power applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (Vce(sat)) helps in reducing power loss and improving efficiency in saturation-driven applications.
  • High Power Dissipation: With a power dissipation (Pd) of up to 900mW, the 2SB1140T can withstand and dissipate the heat generated during operation effectively.
  • Complementary NPN Type Available: For applications requiring complementary pairs, ON Semiconductor provides the 2SD1664T NPN transistor, which pairs well with the 2SB1140T.

Electrical Characteristics

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -1A
  • Collector-Emitter Saturation Voltage (VCE(sat)): -0.5V (IC=-500mA, IB=-50mA)

Applications

The 2SB1140T is versatile and can be used in various electronic circuits. It is particularly well-suited for:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Functions
  • Switching Regulators
  • DC-DC Converters

ON Semiconductor's commitment to quality ensures that the 2SB1140T meets the stringent requirements of the electronics industry, offering reliable performance for both commercial and industrial applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess