EN
  • EN
  • DE

MPSA93RLRM

Part No MPSA93RLRM
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 200V 0.5A TO92  /  Bipolar (BJT) Transistor PNP 200 V 500 mA 50MHz 625 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 200 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 2mA, 20mA
Current - Collector Cutoff (Max) 250nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 30mA, 10V
Power - Max 625 mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPSA93
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names ONSONSMPSA93RLRM,2156-MPSA93RLRM-ONTB-ND,2156-MPSA93RLRM
Standard Package 2,000
Win Source Part Number 1080183-MPSA93RLRM
Ultra Librarian 3D Model Ultra Librarian MPSA93RLRM CAD Model

Description

ON Semiconductor MPSA93RLRM High Voltage Transistor

The MPSA93RLRM is a premium quality high voltage transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This PNP bipolar transistor is specifically engineered to handle high voltage applications with outstanding performance and reliability. It is a preferred choice for designers who require a robust component for amplification and switching applications in various electronic devices.

Key Features

  • Voltage Ratings: The MPSA93RLRM is capable of withstanding high collector-emitter voltages up to 200V, making it suitable for circuits operating at elevated voltages.
  • Current Handling: It offers a collector current of up to -500 mA, providing sufficient current handling capability for a wide range of applications.
  • Power Dissipation: With a power dissipation of 625 mW, this transistor can effectively handle the thermal energy generated during operation without compromising its performance.
  • TO-92 Package: Enclosed in a versatile and widely used TO-92 package, the MPSA93RLRM ensures easy integration into various circuit designs and provides a compact solution for space-constrained applications.

Applications

The MPSA93RLRM is ideal for use in high voltage applications such as:

  • Telecommunication circuits
  • Power management systems
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet the stringent demands of the electronics industry. The MPSA93RLRM transistor is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure it meets the high standards for quality and reliability that ON Semiconductor is known for. With its robust construction and proven performance, the MPSA93RLRM is a reliable choice for engineers and designers looking to create durable and efficient electronic systems.

Environmental Compliance

In addition to its technical advantages, the MPSA93RLRM complies with environmental regulations, including RoHS and Pb-Free directives. This commitment to environmental standards reflects ON Semiconductor's dedication to sustainability and reducing the ecological impact of electronic components.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess