EN
  • EN
  • DE

PDTA123TK,115

Part No PDTA123TK,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 mW Surface Mount SMT3; MPAK
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SMT3; MPAK
Family Name PDTA12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 934059944115, PDTA123TK T/R, PDTA123TK T/R-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930185-PDTA123TK,115
Ultra Librarian 3D Model Ultra Librarian PDTA123TK,115 CAD Model

Description

The PDTA123TK,115 is a high-quality PNP transistor from NXP Semiconductors, known for its reliability and efficiency in various electronic applications. This transistor is part of the 3000 series, which is designed to meet the needs of modern electronic circuits by providing excellent performance in a compact package.

Key Features

  • Type: PNP Resistor-Equipped Transistor (RET)
  • Package: SOT23 (TO-236AB) - A small surface-mounted package that is suitable for automated assembly processes and space-saving designs.
  • Configuration: Single - Designed for applications where one transistor is sufficient to perform the required function.
  • Collector-Emitter Voltage (VCEO): 50V - Suitable for a variety of medium voltage applications.
  • Collector Current (IC): 100mA - Capable of handling moderate levels of current without overheating.
  • Power Dissipation (Ptot): 250mW - Adequate for low to medium power applications while maintaining a small footprint.
  • DC Current Gain (hFE): Minimum of 100 - Ensures efficient current amplification for better performance.
  • Integrated Resistors: Built-in bias resistors simplify circuit design and reduce component count, leading to a more streamlined and cost-effective solution.

Applications

The PDTA123TK,115 is versatile and can be used in a wide range of applications, including but not limited to:

  • Switching and amplification in audio devices
  • Driver stages in low-power applications
  • Control circuits in consumer electronics
  • Power management in portable devices
  • Signal processing circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The PDTA123TK,115 transistor is no exception, as it is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure optimal performance in even the most demanding situations.

Environmental Compliance

The PDTA123TK,115 complies with various environmental standards, including RoHS and REACH, reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.

Whether you are designing a new electronic device or seeking to improve an existing one, the PDTA123TK,115 from NXP Semiconductors is an excellent choice that combines functionality, efficiency, and reliability in a compact package.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess