ON Semiconductor 2SB1202T-TL PNP Transistor
The 2SB1202T-TL from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is particularly suited for power management functions and offers a robust solution for switching and amplification purposes.
Key Features:
- High Current Capacity: The 2SB1202T-TL is capable of handling continuous collector currents up to 2A, making it suitable for medium power applications.
- Low Saturation Voltage: With a low collector-emitter saturation voltage (V<sub>CE(sat)), this transistor ensures efficient operation with minimal power loss, making it ideal for battery-operated devices.
- High Power Dissipation: It has a power dissipation of 1W which allows it to handle significant power levels without overheating.
- Fast Switching Speed: Fast switching times for both turn-on and turn-off processes enable high-speed circuit operation, which is critical in modern electronic devices.
- Complementary NPN Type: The 2SB1202T-TL has a complementary NPN type available, allowing for easy implementation in push-pull, class B, and other amplifier configurations.
Applications:
- Power management in portable devices
- DC/DC converters
- Motor control circuits
- Audio amplifiers
- Signal amplification
Product Specifications:
Parameter
Value
Collector-Base Voltage (V<sub>CB)
-80V
Collector-Emitter Voltage (V<sub>CE)
-50V
Emitter-Base Voltage (V<sub>EB)
-6V
Collector Current (I<sub>C)
-2A
Power Dissipation (P<sub>D)
1W
With its robust design and reliable performance, the 2SB1202T-TL from ON Semiconductor is an excellent choice for designers looking for a PNP transistor that can deliver consistent results in a variety of electronic applications.