EN
  • EN
  • DE

2SB1204S-TL-E

Part No 2SB1204S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 8A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 200mA, 4A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 140 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 005820-2SB1204S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1204S-TL-E CAD Model

Description

Product Overview: 2SB1204S-TL-E by ON Semiconductor

The 2SB1204S-TL-E is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is well-suited for a wide range of applications, particularly in power management and signal processing circuits where efficiency and reliability are critical.

Key Features

  • High Current Capacity: The 2SB1204S-TL-E is capable of handling continuous collector currents up to 1A, making it suitable for moderate power applications.
  • Low VCE(sat): The transistor offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Power Dissipation: With a power dissipation of 900mW, this device can sustain higher temperatures and manage thermal loads effectively.
  • Complementary Design: Designed to be complementary to ON Semiconductor's 2SD1624S-TL-E NPN transistor, the 2SB1204S-TL-E can be used in push-pull configurations and other applications that require both PNP and NPN devices.
  • Compact Package: The transistor comes in a small surface-mount package (TP-FA), which is ideal for space-constrained applications.

Applications

  • Power supply circuits
  • DC/DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification tasks

The 2SB1204S-TL-E is a versatile component that offers a balance of good electrical characteristics and practical physical design. Its robustness and efficiency make it a popular choice among engineers and designers for incorporation into various electronic products and systems. Whether you're designing consumer electronics, automotive applications, or industrial equipment, the 2SB1204S-TL-E from ON Semiconductor is a reliable choice that ensures performance and durability.

For detailed specifications and application notes, ON Semiconductor provides extensive technical documentation to support the use of the 2SB1204S-TL-E in your next project. With ON Semiconductor's commitment to quality and innovation, this product is an excellent choice for meeting the stringent requirements of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6564 $59.0760
215+ $0.5386 $115.7990
335+ $0.5218 $174.8030
460+ $0.5050 $232.3000
595+ $0.4881 $290.4195
795+ $0.4377 $347.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess