EN
  • EN
  • DE

2SB1228

Part No 2SB1228
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP DARLINGTON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 542139-2SB1228
Ultra Librarian 3D Model Ultra Librarian 2SB1228 CAD Model

Description

ON Semiconductor 2SB1228 PNP Transistor

The 2SB1228 is a high-performance PNP bipolar transistor from ON Semiconductor, designed to offer exceptional power amplification and switching capabilities. This versatile transistor is ideal for a wide range of applications, from audio amplification to power management systems. The 2SB1228 is well-suited for use in various electronic circuits where a robust and reliable PNP transistor is required.

Key Features:

  • High Current Capacity: The 2SB1228 can handle continuous collector currents up to 2A, making it suitable for driving larger loads.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (V<sub>CE(sat)), it ensures efficient operation with minimal power loss, which is critical for power-sensitive applications.
  • High Power Dissipation: It boasts a power dissipation of 25W, allowing it to handle significant power without overheating, thus ensuring reliability and a longer operational lifespan.
  • Complementary Pair: The 2SB1228 is the PNP counterpart to the NPN 2SD1858 transistor, allowing for complementary push-pull configurations in amplifiers and switch mode power supplies.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications:

  • Audio power amplifiers
  • Voltage regulators
  • DC-DC converters
  • Power management circuits
  • Motor control systems

The 2SB1228 transistor is housed in a TO-220AB package, which is known for its ease of mounting and good thermal performance. Its through-hole design ensures a secure and durable connection to a printed circuit board. ON Semiconductor's commitment to quality means that the 2SB1228 is manufactured to the highest standards, ensuring consistent performance and reliability for your electronic projects.

Whether you're designing an audio amplifier that demands high fidelity or a power supply that requires efficient switching, the 2SB1228 PNP transistor from ON Semiconductor is an excellent choice for your design needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess