EN
  • EN
  • DE

BCX22

Part No BCX22
Manufacturer Siemens
Catalog Transistors (BJT) - Single
Description NPN SILICON AF TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1152461-BCX22
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCX22 CAD Model

Description

The BCX22 is a single Bipolar Junction Transistor (BJT) manufactured by Siemens (now Infineon Technologies). It's designed for general-purpose amplification and switching applications. It is housed in a small plastic package, making it suitable for high-density circuit boards. The BCX22 is known for its reliable performance and cost-effectiveness in various electronic circuits.

Applications

  • General-purpose amplification
  • Switching circuits
  • Audio amplifiers
  • Signal processing circuits
  • Driver circuits
  • Low-power applications

Features

  • Single BJT
  • NPN polarity
  • Low collector-emitter saturation voltage
  • High current gain (hFE)
  • High transition frequency
  • Small plastic package (SOT-23 or similar)

Benefits

  • Versatile for a wide range of applications
  • Efficient switching performance
  • Good amplification characteristics
  • Cost-effective solution
  • Easy to use and implement
  • Small size for space-constrained designs

Additional Details

The BCX22 transistor is an NPN bipolar transistor. Key parameters include its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). It's characterized by a high current gain (hFE), which indicates its ability to amplify small signals. The low collector-emitter saturation voltage allows for efficient switching, minimizing power loss in switching applications. Its high transition frequency (fT) allows for use in higher frequency circuits. The specific package type (e.g., SOT-23) impacts its physical dimensions and thermal performance. Designers should consult the datasheet to ensure the BCX22 meets the specific requirements of their application. Proper biasing is essential for optimal performance in amplification applications. The BCX22 is suitable for applications where a general-purpose, cost-effective transistor is required for either amplification or switching functions.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess