EN
  • EN
  • DE

2SB698F

Part No 2SB698F
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANS PNP / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1148607-2SB698F
Ultra Librarian 3D Model Ultra Librarian 2SB698F CAD Model

Description

ON Semiconductor 2SB698F Bipolar Transistor

The ON Semiconductor 2SB698F is a high-quality PNP bipolar transistor designed for use in various electronic applications. This semiconductor device is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-220 Full Pack Type, which provides excellent heat dissipation and mechanical protection.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding up to -80V, making it suitable for high voltage applications.
  • Collector Current (Ic): Supports a continuous collector current of up to -4A, ensuring robust performance for a wide range of uses.
  • Power Dissipation (Pd): Has a high power dissipation capability of 40W, which allows for efficient operation at higher temperatures.
  • DC Current Gain (hFE): Features a high DC current gain, providing a strong signal amplification in the circuit.
  • Transition Frequency (fT): Offers a good transition frequency, which is beneficial for applications requiring fast switching.

Applications

The 2SB698F transistor from ON Semiconductor is versatile and can be used in a multitude of applications. It is commonly employed in power management circuits, audio amplifiers, and switch-mode power supplies. Additionally, its robustness makes it suitable for use in industrial and commercial grade equipment where high reliability is essential.

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for producing components that meet the highest standards of quality and reliability. The 2SB698F transistor is no exception and is manufactured using state-of-the-art processes to ensure consistent performance and longevity.

Environmental Compliance

This product complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental responsibility ensures that the 2SB698F is not only a smart choice for your electronic needs but also a sustainable one.

Whether you're designing consumer electronics, industrial systems, or sophisticated audio equipment, the ON Semiconductor 2SB698F transistor provides the reliability and performance you need to build superior products.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess