EN
  • EN
  • DE

2SC3143

Part No 2SC3143
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 160V 0.08A 200mW 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155661-2SC3143
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3143
Introduction Date August 01, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SC3143 CAD Model

Description

ON Semiconductor 2SC3143: High-Voltage NPN Bipolar Transistor

The 2SC3143 is a high-voltage NPN bipolar transistor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This transistor is specifically engineered to deliver excellent performance in applications requiring high breakdown voltages, fast switching speeds, and reliability.

Key Features

  • Voltage Capabilities: The 2SC3143 is capable of withstanding high voltages, making it suitable for circuits that operate at elevated voltages. Its collector-base voltage (VCBO) is rated at 300V, while the collector-emitter voltage (VCEO) stands at 300V, ensuring stable operation in high-voltage environments.
  • Current Handling: With a collector current (IC) of up to 100mA, this transistor can handle considerable current, suitable for a variety of electronic applications.
  • Switching Speed: The device features a rapid switching response, which is critical for applications where fast turn-on and turn-off times are essential.
  • Power Dissipation: It has a power dissipation (PD) of 900mW, allowing it to dissipate a moderate amount of heat generated during operation.

Applications

The 2SC3143 transistor finds its use in a diverse range of applications, including:

  • Switching power supplies
  • Power management circuits
  • High-voltage inverters
  • DC-DC converters
  • Motor control systems
  • Electronic ballasts for lighting

Package and Quality Assurance

The transistor comes in a TO-92 package, which is a widely used, compact, and versatile package suitable for through-hole mounting on printed circuit boards (PCBs). ON Semiconductor ensures that the 2SC3143 meets rigorous quality standards, providing reliable and consistent performance for industrial and commercial applications.

In summary, the 2SC3143 from ON Semiconductor is a robust, high-voltage NPN transistor that offers a combination of high breakdown voltage, fast switching, and efficient power handling. It is an excellent choice for designers looking for a reliable component to use in high-voltage and power-intensive applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess