The 2SC3382-S is a high-quality NPN transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed for use in a variety of electronic applications that require switching and amplification. With its robust construction and reliable performance, the 2SC3382-S is a preferred choice for designers and engineers looking to enhance their electronic designs.
Key Features:
- High Current Gain Bandwidth Product: The 2SC3382-S boasts a high transition frequency, making it suitable for applications that require fast switching and high-frequency operation.
- Low Collector-Emitter Saturation Voltage: This feature ensures minimal voltage drop across the transistor when it is in the "on" state, leading to increased efficiency and reduced power loss.
- Complementary PNP Type Available: The 2SC3382-S has a complementary PNP type, providing flexibility in designing push-pull amplifiers and other complementary circuits.
- Compact Package: Enclosed in a slim package, the 2SC3382-S is ideal for space-constrained applications while still delivering the necessary power and performance.
Applications:
The versatility of the 2SC3382-S allows it to be used in a multitude of electronic circuits. Some of the common applications include:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in hi-fi amplifiers
- Switching power supplies
- Other general-purpose switching and amplification tasks
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
120V
Collector-Emitter Voltage (VCEO)
120V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
50mA
Power Dissipation (PD)
400mW
Transition Frequency (fT)
120MHz
ON Semiconductor's 2SC3382-S transistor is a reliable component that offers excellent performance for a wide range of electronic applications. Whether you're designing audio equipment, working on signal processing, or creating power management solutions, the 2SC3382-S provides the functionality and efficiency you need.