ON Semiconductor's 30C02SP-AC is a cutting-edge, high-performance N-channel MOSFET designed for a variety of power management applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the evolving needs of modern electronics.
Key Features
- Low On-Resistance: The 30C02SP-AC boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Switching Speed: Engineered for fast switching, this MOSFET enables high-frequency operation, making it ideal for switching power supplies and other applications requiring rapid transitions.
- Advanced Technology: Utilizing ON Semiconductor’s latest technology, the 30C02SP-AC offers superior thermal performance and reliability, ensuring long-term stability and performance under various operating conditions.
- Energy Efficiency: The device's energy-efficient design helps in reducing power consumption, making it suitable for eco-friendly applications and helping to meet energy-saving standards.
Applications
The versatile nature of the 30C02SP-AC allows it to be used in a wide range of applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Control Circuits
- Battery Management Systems
- Load Switches
- Power Management for Portable Devices
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
15A
Power Dissipation (P<sub>D)
1.4W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 30C02SP-AC is no exception. This product is manufactured under stringent quality control measures to ensure high reliability and performance consistency.
For detailed product information, technical specifications, and application support, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.