EN
  • EN
  • DE

BCR569

Part No BCR569
Manufacturer Siemens
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1152379-BCR569
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR569 CAD Model

Description

The BCR569 is a single, pre-biased Bipolar Junction Transistor (BJT) manufactured by Siemens (now Infineon Technologies). This transistor features integrated resistors, simplifying circuit design and reducing component count. It is designed for switching and amplification applications where a controlled base current is required.

Applications

  • Switching circuits
  • Amplification circuits
  • Digital circuits
  • Interface circuits
  • Load switches
  • General-purpose switching

Features

  • Single, pre-biased BJT
  • Integrated base resistor (R1) and emitter resistor (R2)
  • Reduces external component count
  • Simplifies circuit design
  • Low saturation voltage
  • High DC current gain

Benefits

  • Simplified circuit design and layout
  • Reduced component count and cost
  • Improved circuit performance and stability
  • Lower power consumption
  • Faster switching speeds
  • Smaller PCB footprint

Additional Details

The BCR569, being a pre-biased transistor, incorporates internal resistors connected to the base and emitter terminals. This configuration eliminates the need for external base resistors, simplifying the circuit design and reducing the overall component count. The specific resistor values are crucial for determining the transistor's operating point and bias conditions. The pre-biasing also helps to improve the transistor's switching speed and reduce power consumption. The low saturation voltage ensures efficient switching performance. This transistor is often used in applications where space is limited and a simple, reliable switching solution is required. It is typically available in a small surface-mount package such as SOT-23, making it suitable for high-density PCB layouts. Further specifications, such as the exact resistor values (R1 and R2), voltage ratings (VCEO, VCBO, VEBO), and current ratings (IC), are essential for proper application and circuit design, and should be obtained from the datasheet.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess