EN
  • EN
  • DE

2SC3645T-TD-E

Part No 2SC3645T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 13676-2SC3645T-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC3645T-TD-E CAD Model

Description

Introducing the 2SC3645T-TD-E Power Transistor by ON Semiconductor

The 2SC3645T-TD-E is a state-of-the-art power transistor designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This high-performance bipolar junction transistor (BJT) is crafted to meet the demands of modern electronic circuits, providing reliability and efficiency for a wide range of applications.

Key Features

  • High Current Capacity: The 2SC3645T-TD-E is capable of handling high current loads, making it suitable for power regulation and switching applications that require robust performance.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved overall efficiency in electronic circuits.
  • Fast Switching Speeds: Designed with fast switching in mind, this transistor can operate at higher frequencies, which is beneficial for power supplies and other applications that require quick response times.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3645T-TD-E is a reliable component for long-term use, even under demanding conditions.
  • Compact Package: The device comes in a small-sized package, allowing for a more compact design in electronic devices without sacrificing performance.

Applications

The versatility of the 2SC3645T-TD-E makes it an excellent choice for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Circuits
  • Audio Amplifiers
  • Switching Regulators
  • General Purpose Switching

Technical Specifications

The 2SC3645T-TD-E boasts impressive technical specifications that enable it to perform efficiently in various circuits:

  • Collector-Emitter Voltage (Vceo): [Insert value here]
  • Collector Current (Ic): [Insert value here]
  • Power Dissipation (Pd): [Insert value here]
  • Transition Frequency (ft): [Insert value here]
  • Operating Junction Temperature Range: [Insert range here]

ON Semiconductor's 2SC3645T-TD-E is a testament to the company's dedication to providing high-quality, reliable components for the electronics industry. Whether for consumer electronics, industrial applications, or specialized equipment, this power transistor is engineered to deliver top-notch performance where it counts.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess