The 2SC3646S-TC is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a critical component in a wide range of electronic applications due to its excellent amplification and switching characteristics.
Product Features:
- High Current Gain Bandwidth Product: The 2SC3646S-TC offers a high fT (transition frequency), making it suitable for applications that require fast switching and high-frequency operation.
- Low Saturation Voltage: It has a low V<sub>CE(sat), which minimizes on-state power losses and improves efficiency, particularly in saturation-driven applications.
- High Collector Current: With the ability to handle a substantial collector current (I<sub>C), this transistor can be used in power amplification stages and various other high-current scenarios.
- Complementary PNP Type: The 2SC3646S-TC has a complementary PNP type available, which allows for push-pull amplifier configurations and other complementary pair applications.
- Robust Thermal Performance: The device is encapsulated in a TO-92 package, known for its reliability and good thermal performance, ensuring stable operation over a wide temperature range.
Applications:
Due to its versatility, the 2SC3646S-TC is used in various applications, including:
- Audio frequency amplifier stages
- Signal processing circuits
- Switching regulators
- Driver stages in high-fidelity amplifiers and sound equipment
- General-purpose switching and amplification
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
150 mA
Power Dissipation (P<sub>D)
400 mW
Transition Frequency (f<sub>T)
250 MHz
Operating Temperature Range (T<sub>op)
-55°C to +150°C
The 2SC3646S-TC from ON Semiconductor is an essential component for designers looking for a reliable and efficient solution for their high-frequency amplification and switching needs.