2SC3650 NPN Bipolar Transistor
The 2SC3650 from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is recognized for its excellent switching characteristics and robust performance, making it an ideal choice for designers looking to enhance the efficiency and reliability of their electronic circuits.
Key Features:
- High Current Capacity: The 2SC3650 can handle high current loads, making it suitable for power amplification and switching applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in operation.
- Fast Switching Speed: With its fast switching capabilities, the 2SC3650 is perfect for high-frequency operations and applications where rapid switching is required.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3650 offers stable performance and a long operational lifespan.
Applications:
The 2SC3650 is commonly used in a variety of applications, including but not limited to:
- Power supply circuits
- Audio amplifiers
- Switching regulators
- Motor controls
- Inverter circuits
- Signal processing
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (Vceo)
50V
Collector Base Voltage (Vcbo)
60V
Emitter Base Voltage (Vebo)
7V
Collector Current (Ic)
2A
Power Dissipation (Pd)
25W
Operating Junction Temperature (Tj)
-55°C to +150°C
With its impressive specifications and ON Semiconductor's reputation for high-quality components, the 2SC3650 is a reliable and efficient choice for your circuit design needs.