EN
  • EN
  • DE

2SC3746R

Part No 2SC3746R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1050828-2SC3746R
Ultra Librarian 3D Model Ultra Librarian 2SC3746R CAD Model

Description

The 2SC3746R is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the stringent requirements of modern electronic circuits, offering a combination of low power consumption and high-speed switching capabilities. It is particularly well-suited for use in power amplification and switching applications across a wide range of industries.

Key Features

  • High Current Gain Bandwidth Product: The 2SC3746R offers a high fT, making it suitable for applications requiring fast switching and high-frequency operation.
  • Low Saturation Voltage: This transistor is designed to have a low V<sub>CE(sat), which helps in reducing power losses and improving efficiency in switching applications.
  • High Power Dissipation: With an impressive power dissipation capability, the 2SC3746R can handle higher power applications without compromising performance.
  • Robust Thermal Performance: The device is encapsulated in a package that enhances its thermal characteristics, ensuring reliability even under high temperature operating conditions.
  • Complementary PNP Type Available: For applications requiring a complementary PNP transistor, ON Semiconductor offers a matching counterpart, facilitating the design of push-pull amplifiers and other complementary circuits.

Applications

The versatility of the 2SC3746R allows it to be used in a diverse array of electronic circuits. Some of its common applications include:

  • Audio Power Amplifiers
  • DC-DC Converters
  • Power Supply Regulation Circuits
  • Motor Control Drivers
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The 2SC3746R is no exception, manufactured with the company's rigorous testing and quality assurance processes. This ensures that the device performs to its specifications under varying conditions and throughout its intended lifespan.

Whether you are designing consumer electronics, industrial systems, or automotive applications, the 2SC3746R from ON Semiconductor is a dependable choice that combines efficiency, durability, and high performance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess