EN
  • EN
  • DE

KSC3953CS

Part No KSC3953CS
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 120V 0.2A TO126-3  /  Bipolar (BJT) Transistor NPN 120 V 200 mA 400MHz 1.3 W Through Hole TO-126-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 120 V
Vce Saturation (Max) @ Ib, Ic 1V @ 3mA, 30mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 10mA, 10V
Power - Max 1.3 W
Frequency - Transition 400MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126-3
Base Product Number KSC3953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 2,000
Win Source Part Number 1067969-KSC3953CS
Ultra Librarian 3D Model Ultra Librarian KSC3953CS CAD Model

Description

The ON Semiconductor KSC3953CS is a high-performance NPN bipolar junction transistor designed for audio power amplifiers and high-speed switching applications. This robust transistor offers exceptional power dissipation capability, making it a reliable choice for demanding electronic circuits.

Key Features

  • High Current Capacity: The KSC3953CS is capable of handling continuous collector currents up to 1.5A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage rating of 160V, this transistor can comfortably operate in circuits with high operating voltages.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic ensures efficient operation with minimal power loss, which is critical for high-efficiency power designs.
  • Excellent Gain Characteristics: It offers a high DC current gain (h<sub>FE), which is essential for amplification purposes in audio applications.
  • Fast Switching Speeds: The device's rapid switching response is ideal for high-speed switching applications, providing quick transitions and reducing transition loss.
  • TO-220 Package: Encased in a TO-220 package, the KSC3953CS ensures effective thermal management and ease of mounting on printed circuit boards.

Applications

  • Audio Power Amplifiers
  • High-Speed Switching Circuits
  • Power Management Solutions
  • Driver Stages in Hi-Fi Systems

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (V<sub>CEO) 160V Collector Current (I<sub>C) 1.5A DC Current Gain (h<sub>FE) 70 - 240 Power Dissipation (P<sub>D) 20W Package Type TO-220

Overall, the ON Semiconductor KSC3953CS NPN transistor is a versatile component that offers a balance of high performance, reliability, and efficiency for a wide range of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess