EN
  • EN
  • DE

2SC4047-TB-E

Part No 2SC4047-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.1A 50V BIAS R / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1160100-2SC4047-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC4047-TB-E CAD Model

Description

2SC4047-TB-E from ON Semiconductor

The 2SC4047-TB-E is a high-quality bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is designed for general-purpose amplifier and switching applications, offering a perfect balance between performance and reliability for a vast range of electronic circuits.

With its robust design, the 2SC4047-TB-E is capable of withstanding a collector-emitter voltage (VCEO) of up to 50 volts, making it suitable for moderate voltage operations. The collector current rating of 150 mA ensures that the transistor can handle a good amount of current for its size, which is particularly useful in amplification tasks.

One of the key features of this device is its high current gain bandwidth product (fT), which is typically 250 MHz. This specification makes the 2SC4047-TB-E an excellent choice for applications requiring high-frequency performance, such as RF amplification and fast-switching circuits. The high gain also ensures that the transistor can amplify weak signals effectively, making it ideal for audio amplifiers and signal processing equipment.

The package type for the 2SC4047-TB-E is a small, surface-mount TB package, which allows for a compact design and easy integration into various electronic assemblies. The surface-mount technology (SMT) packaging makes it suitable for automated assembly processes, leading to increased production efficiency and reduced manufacturing costs.

ON Semiconductor has a commitment to environmental sustainability, and the 2SC4047-TB-E is no exception. It is designed to meet various environmental standards, ensuring that it is compliant with RoHS regulations. This compliance reflects the company's dedication to reducing the environmental impact of its products and the promotion of green initiatives in the electronics industry.

In summary, the 2SC4047-TB-E transistor from ON Semiconductor is a versatile and efficient component that provides reliable performance for a wide range of applications. Its high-frequency response, moderate power handling capabilities, and compact SMT packaging make it an excellent choice for designers and engineers looking to optimize their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess